Bestway logo

Bestway Power Steel 56379 above ground pool Framed pool Round 9150 L Brown

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97478
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bestway Power Steel 56379 above ground pool Framed pool Round 9150 L Brown:

Bestway Power Steel 56379, 9150 L, Framed pool, Ladder, Brown, 37.9 kg

Long summary description Bestway Power Steel 56379 above ground pool Framed pool Round 9150 L Brown:

Bestway Power Steel 56379. Pool type: Framed pool, Shape: Round, Capacity: 9150 L. Filtration capacity: 2006 l/h, Pump power: 29 W, Pump voltage: 220 - 240 V. Ladder frame material: Metal, Ladder step material: Plastic, Ladder height: 107 cm. Height: 1000 mm, Inner diameter: 3.6 m, Weight: 37.9 kg. Package width: 440 mm, Package depth: 370 mm, Package height: 1160 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.