BenQ logo

BenQ MH560 data projector Standard throw projector 3800 ANSI lumens DLP 1080p (1920x1080) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27873
Info modified on:
26 Feb 2024, 10:59:55
Short summary description BenQ MH560 data projector Standard throw projector 3800 ANSI lumens DLP 1080p (1920x1080) White:

BenQ MH560, 3800 ANSI lumens, DLP, 1080p (1920x1080), 20000:1, 16:9, 1778 - 3810 mm (70 - 150")

Long summary description BenQ MH560 data projector Standard throw projector 3800 ANSI lumens DLP 1080p (1920x1080) White:

BenQ MH560. Projector brightness: 3800 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 10000 h. Zoom ratio: 1.1:1, Throw ratio: 1.49 - 1.64, Offset: 110%. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 1920 x 1200 (WUXGA), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232, HDMI connector type: Full-size

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.