BenQ logo

BenQ EW2430 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64720
Info modified on:
22 Aug 2022, 16:25:16
Short summary description BenQ EW2430 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD:

BenQ EW2430, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 8 ms

Long summary description BenQ EW2430 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD:

BenQ EW2430. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speakers. USB hub version: 2.0. VESA mounting

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.