BenQ JoyBook A53-LN17, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB
BenQ JoyBook A53-LN17. Processor family: Intel® Core™2 Duo, Processor: T5750, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: MiRage 3+. Operating system installed: Linux. Weight: 2.3 kg