BenQ logo

BenQ RL2455S computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9791
Info modified on:
25 Nov 2022, 10:15:02
Short summary description BenQ RL2455S computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

BenQ RL2455S, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description BenQ RL2455S computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

BenQ RL2455S. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9. Built-in speakers. VESA mounting. Product colour: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.