BenQ logo

BenQ XL2420Z LED display 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19654
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ XL2420Z LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

BenQ XL2420Z, 61 cm (24"), 1920 x 1080 pixels, LED, 3D compatibility, 1 ms, Black

Long summary description BenQ XL2420Z LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

BenQ XL2420Z. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. 3D compatibility, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.