BenQ logo

BenQ InstaShow WDC10 wireless presentation system HDMI Desktop

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23750
Info modified on:
14 Mar 2024, 17:35:32
Short summary description BenQ InstaShow WDC10 wireless presentation system HDMI Desktop:

BenQ InstaShow WDC10, Desktop, Black, CE, 1920 x 1080 pixels, 800 x 600 (SVGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1280 x 960, 1360 x 768 (WXGA), 1400 x..., 720p, 1080p

Long summary description BenQ InstaShow WDC10 wireless presentation system HDMI Desktop:

BenQ InstaShow WDC10. Form factor: Desktop, Product colour: Black, Certification: CE. Maximum resolution (HDMI): 1920 x 1080 pixels, Supported graphics resolutions: 800 x 600 (SVGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1280 x 960, 1360 x 768 (WXGA), 1400 x..., Supported video modes: 720p, 1080p. Antenna type: External. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi data rate (max): 867 Mbit/s, Frequency band: 5 GHz. Interface: HDMI

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.