BenQ logo

BenQ MW705WI Standard throw projector 4000 ANSI lumens DLP WXGA (1280x800) 3D compatibility White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47555
Info modified on:
21 Oct 2022, 12:38:22
Short summary description BenQ MW705WI Standard throw projector 4000 ANSI lumens DLP WXGA (1280x800) 3D compatibility White:

BenQ MW705WI, 4000 ANSI lumens, DLP, WXGA (1280x800), 13000:1, 16:10, 1524 - 7620 mm (60 - 300")

Long summary description BenQ MW705WI Standard throw projector 4000 ANSI lumens DLP WXGA (1280x800) 3D compatibility White:

BenQ MW705WI. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 22.4 - 24.14 mm, Aperture range (F-F): 2.56 - 2.68, Digital zoom: 1.1x. Analog signal format system: NTSC, PAL, SECAM, Supported 3D formats: Frame Sequential, Frame packing, Side by side, Top and bottom, Supported graphics resolutions: 640 x 480 (VGA), 1280 x 800 (WXGA), 1920 x 1200 (WUXGA). Serial interface type: RS-232

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.