BenQ MP515, 2500 ANSI lumens, DLP, SVGA (800x600), 2600:1, 31 - 92 kHz, 48 - 86 Hz
BenQ MP515. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focal length range: 20.95 - 23 mm, Zoom ratio: 1.1:1, Throw ratio: 1.86 - 2.04:1. Power consumption: 275 W. Weight: 2.2 kg