BenQ logo

BenQ RM8601K Interactive flat panel 2.18 m (86") LED 400 cd/m² 4K Ultra HD Black Touch screen

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93471
Info modified on:
14 Mar 2024, 19:45:06
Short summary description BenQ RM8601K Interactive flat panel 2.18 m (86") LED 400 cd/m² 4K Ultra HD Black Touch screen:

BenQ RM8601K, Interactive flat panel, 2.18 m (86"), LED, 3840 x 2160 pixels

Long summary description BenQ RM8601K Interactive flat panel 2.18 m (86") LED 400 cd/m² 4K Ultra HD Black Touch screen:

BenQ RM8601K. Product design: Interactive flat panel. Display diagonal: 2.18 m (86"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 400 cd/m², HD type: 4K Ultra HD, Touch screen. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.