Beko logo

Beko WTG820M1 washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36511
Info modified on:
27 May 2024, 14:22:15
Short summary description Beko WTG820M1 washing machine Front-load 8 kg 1200 RPM White:

Beko WTG820M1, Front-load, 8 kg, B, 76 dB, 1200 RPM, 195 kWh

Long summary description Beko WTG820M1 washing machine Front-load 8 kg 1200 RPM White:

Beko WTG820M1. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 60 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 195 kWh, Annual water consumption washing: 10559 L. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 840 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.