Beko WTE 7611 BWR, Front-load, 7 kg, B, 75 dB, 1200 RPM, D
Beko WTE 7611 BWR. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 490 mm, Height: 840 mm. Energy efficiency class: D