Beko logo

Beko WML 61633 EU washing machine Front-load 6 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27088
Info modified on:
27 May 2024, 12:25:36
Short summary description Beko WML 61633 EU washing machine Front-load 6 kg 1600 RPM White:

Beko WML 61633 EU, Front-load, 6 kg, A, 76 dB, 1600 RPM, 150 kWh

Long summary description Beko WML 61633 EU washing machine Front-load 6 kg 1600 RPM White:

Beko WML 61633 EU. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: A, Noise level (spin): 76 dB, Noise level (wash): 56 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 150 kWh, Annual water consumption washing: 8140 L. Product colour: White. Width: 600 mm, Depth: 500 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.