Beko logo

Beko WML 71433 NP washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1663
Info modified on:
16 Mar 2025, 13:32:02
Short summary description Beko WML 71433 NP washing machine Front-load 7 kg 1400 RPM White:

Beko WML 71433 NP, Front-load, 7 kg, B, 76 dB, 1400 RPM, A

Long summary description Beko WML 71433 NP washing machine Front-load 7 kg 1400 RPM White:

Beko WML 71433 NP. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 58 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 9899 L. Product colour: White. Width: 600 mm, Depth: 490 mm, Height: 840 mm. Energy efficiency class: A

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.