Beko logo

Beko VCC 5325 AR 2.5 L Cylinder vacuum Dry 800 W Dust bag

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74257
Info modified on:
27 May 2024, 12:54:01
Short summary description Beko VCC 5325 AR 2.5 L Cylinder vacuum Dry 800 W Dust bag:

Beko VCC 5325 AR, 800 W, Cylinder vacuum, Dry, Dust bag, 2.5 L, HEPA

Long summary description Beko VCC 5325 AR 2.5 L Cylinder vacuum Dry 800 W Dust bag:

Beko VCC 5325 AR. Maximum input power: 800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 2.5 L. Vacuum cleaner air filtering: HEPA, Dirt separating method: Filtering, Noise level: 76 dB. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.