Beko TS1 90320, Freestanding, 39 dB, SN-T, White
Beko TS1 90320. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 86 L, Fridge gross capacity: 90 L. Freezer gross capacity: 9 L. Annual energy consumption: 118 kWh, Energy usage: 0.323 kWh/24h