Beko logo

Beko RFNE312K31WN freezer Upright freezer Freestanding 282 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61052
Info modified on:
27 May 2024, 15:43:59
Short summary description Beko RFNE312K31WN freezer Upright freezer Freestanding 282 L F White:

Beko RFNE312K31WN, 282 L, 16 kg/24h, SN-T, Frost free system, F, White

Long summary description Beko RFNE312K31WN freezer Upright freezer Freestanding 282 L F White:

Beko RFNE312K31WN. Freezer net capacity: 282 L, Climate class: SN-T, Freezing capacity: 16 kg/24h, Storage time during power failure: 18 h, Noise level: 39 dB, Star rating: 4*, Frost free system. Door hinge: Right. Energy efficiency class: F, Annual energy consumption: 311 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.