Beko logo

Beko KDV555AK cooker Freestanding cooker Electric Sealed plate Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39567
Info modified on:
17 Mar 2025, 06:42:19
Short summary description Beko KDV555AK cooker Freestanding cooker Electric Sealed plate Black:

Beko KDV555AK, Freestanding cooker, Black, Rotary, Black, Front, Metal

Long summary description Beko KDV555AK cooker Freestanding cooker Electric Sealed plate Black:

Beko KDV555AK. Product type: Freestanding cooker, Product colour: Black, Control type: Rotary. Hob type: Sealed plate, Number of cooking zones: 4 zone(s), Number of electric cooking zones: 4 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 58 L. Oven 2 size: Small, Oven 2 power source: Electric, Oven 2 position: Top. Hob timer type: Digital, Oven timer type: Digital, Timer type: Digital

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.