Beko logo

Beko HS 218540 freezer Chest freezer 175 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43590
Info modified on:
22 Feb 2023, 14:59:33
Short summary description Beko HS 218540 freezer Chest freezer 175 L White:

Beko HS 218540, 175 L, 14 kg/24h, SN-T, 40 dB, 4*, White

Long summary description Beko HS 218540 freezer Chest freezer 175 L White:

Beko HS 218540. Freezer net capacity: 175 L, Climate class: SN-T, Freezing capacity: 14 kg/24h, Storage time during power failure: 67 h, Noise level: 40 dB, Star rating: 4*. Door hinge: Up. Annual energy consumption: 109 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.