Beko logo

Beko CHG7402X electric food chopper 1 L 400 W Black, Stainless steel, Transparent

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53618
Info modified on:
27 Mar 2024, 11:09:36
Short summary description Beko CHG7402X electric food chopper 1 L 400 W Black, Stainless steel, Transparent:

Beko CHG7402X, 1 L, Black, Stainless steel, Transparent, Glass, Stainless steel, 400 W, 220 - 240 V

Long summary description Beko CHG7402X electric food chopper 1 L 400 W Black, Stainless steel, Transparent:

Beko CHG7402X. Bowl capacity: 1 L. Product colour: Black, Stainless steel, Transparent, Bowl material: Glass, Blade material: Stainless steel. Power: 400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 180 mm, Depth: 160 mm, Height: 225 mm. Package weight: 2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.