Beko logo

Beko BIM35300XMS oven 75 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26714
Info modified on:
29 Nov 2024, 15:42:38
Short summary description Beko BIM35300XMS oven 75 L Black, Stainless steel:

Beko BIM35300XMS, Medium, Electric, 75 L, 75 L, Built-in, Black, Stainless steel

Long summary description Beko BIM35300XMS oven 75 L Black, Stainless steel:

Beko BIM35300XMS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 75 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary, Touch. Clock type: Electronic. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Width: 594 mm. Energy efficiency class (old): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.