Beko logo

Beko BIM35401XMS 82 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34313
Info modified on:
04 Mar 2025, 15:24:19
Short summary description Beko BIM35401XMS 82 L Black, Stainless steel:

Beko BIM35401XMS, Large, Electric, 82 L, 82 L, Built-in, Black, Stainless steel

Long summary description Beko BIM35401XMS 82 L Black, Stainless steel:

Beko BIM35401XMS. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 82 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Touch. Energy consumption (conventional): 0.95 kWh, Energy consumption (forced convection): 0.86 kWh, Connected load: 3100 W. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 59 cm. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.