Channel partners
Manufacturers
Partners
More
Country:
Language:
English (SG)
Icecat search
Icecat: creating the world's largest
open catalogue
with 22116227 data-sheets &
36775 brands
– register (free)
Air Purifiers
Beko ATP6100I air purifier 24 m² 55 dB 22 W White
Beko ATP6100I air purifier 24 m² 55 dB 22 W White
Edit this data-sheet
Slide 1 of 15
Embed the product datasheet into your content.
XML product data for Beko ATP6100I
XML doc
Icecat LIVE: JS for Beko ATP6100I
Icecat Live DOC
JSON product data for Beko ATP6100I
JSON DOC
CSV product data for Beko ATP6100I
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Beko
Product name:
ATP6100I Air Purifier with HEPA Filter and HygieneShield™
Product code:
ATP6100I
GTIN (EAN/UPC):
8690842374975
Category:
Air Purifiers
Icecat Product ID:
87590911
Data-sheet quality:
created/standardized by Icecat
Product views:
1920
Info modified on:
16 Mar 2025, 10:46:47
Beko ATP6100I user manual (21 MB)
Beko ATP6100I (Icecat)
Short summary description Beko ATP6100I air purifier 24 m² 55 dB 22 W White:
Beko ATP6100I, 55 dB, 204 m³/h
Long summary description Beko ATP6100I air purifier 24 m² 55 dB 22 W White:
Beko ATP6100I. Noise level: 55 dB, Air purify rate: 204 m³/h
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for Beko ATP6100I
XML doc
Icecat LIVE: JS for Beko ATP6100I
Icecat Live DOC
JSON product data for Beko ATP6100I
JSON DOC
CSV product data for Beko ATP6100I
CSV DOC
Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE