Beko logo

Beko DIN28430 Fully built-in 14 place settings D

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2446
Info modified on:
16 Mar 2025, 14:58:30
Short summary description Beko DIN28430 Fully built-in 14 place settings D:

Beko DIN28430, Fully built-in, Full size (60 cm), LCD, 14 place settings, B, 44 dB

Long summary description Beko DIN28430 Fully built-in 14 place settings D:

Beko DIN28430. Appliance placement: Fully built-in, Product size: Full size (60 cm), Display type: LCD. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 44 dB. Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 85 kWh. Width: 598 mm, Depth: 550 mm, Height: 818 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.