Beko logo

Beko RSNE445E33X fridge Freestanding 375 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91582
Info modified on:
27 May 2024, 12:52:02
Short summary description Beko RSNE445E33X fridge Freestanding 375 L Stainless steel:

Beko RSNE445E33X, 375 L, Frost free system, SN-T, 41 dB, Stainless steel

Long summary description Beko RSNE445E33X fridge Freestanding 375 L Stainless steel:

Beko RSNE445E33X. Fridge net capacity: 375 L, Frost free system, Climate class: SN-T, Noise level: 41 dB. Fridge number of shelves: 6, Number of vegetable drawers: 2. Lamp type: LED. Door hinge: Right. Annual energy consumption: 132 kWh. Weight: 76 kg. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.