AVM logo

AVM FRITZ!Powerline 520E Set, DE 500 Mbit/s Ethernet LAN connection White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52885
Info modified on:
21 Oct 2022, 10:32:10
Short summary description AVM FRITZ!Powerline 520E Set, DE 500 Mbit/s Ethernet LAN connection White:

AVM FRITZ!Powerline 520E Set, DE, 500 Mbit/s, IEEE 802.3, IEEE 802.3u, 128-bit AES, 3 W, White, 132 mm

Long summary description AVM FRITZ!Powerline 520E Set, DE 500 Mbit/s Ethernet LAN connection White:

AVM FRITZ!Powerline 520E Set, DE. Maximum data transfer rate: 500 Mbit/s, Network standard: IEEE 802.3, IEEE 802.3u, Security algorithms: 128-bit AES. Power consumption: 3 W. Product colour: White. Width: 132 mm, Depth: 59 mm, Height: 78 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.