AudioSonic logo

AudioSonic RD-1540 radio Personal Analog Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91929
Info modified on:
29 Jun 2024, 11:42:32
End of life date:
25 Jun 2024
Short summary description AudioSonic RD-1540 radio Personal Analog Silver:

AudioSonic RD-1540, Personal, Analog, FM, MW, 88 - 108 MHz, 540 - 1600 kHz, 5 W

Long summary description AudioSonic RD-1540 radio Personal Analog Silver:

AudioSonic RD-1540. Radio: Personal, Tuner type: Analog, Supported radio bands: FM, MW. RMS rated power: 5 W. Product colour: Silver, Volume control: Rotary, Antenna type: External. Power source: AC, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 225 mm, Depth: 125 mm, Height: 140 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.