ATEN logo

ATEN CL5708N KVM switch Rack mounting Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85274
Info modified on:
20 Nov 2024, 07:44:11
Short summary description ATEN CL5708N KVM switch Rack mounting Black:

ATEN CL5708N, 1920 x 1200 pixels, WUXGA, Rack mounting, 1U, Black

Long summary description ATEN CL5708N KVM switch Rack mounting Black:

ATEN CL5708N. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. HD type: WUXGA, Maximum resolution: 1920 x 1200 pixels, Scan interval: 1,255 s. Product colour: Black, Rack capacity: 1U, Housing material: Metal, Plastic. Display: LCD, Display diagonal: 48.3 cm (19"). Power source: AC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.