ATEN logo

ATEN CL1000M-ATA-AG KVM switch Rack mounting Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77367
Info modified on:
10 Aug 2024, 09:46:00
End of life date:
01 Aug 2021
Short summary description ATEN CL1000M-ATA-AG KVM switch Rack mounting Black:

ATEN CL1000M-ATA-AG, 1920 x 1200 pixels, WUXGA, Rack mounting, 1U, 16 W, Black

Long summary description ATEN CL1000M-ATA-AG KVM switch Rack mounting Black:

ATEN CL1000M-ATA-AG. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. HD type: WUXGA, Maximum resolution: 1920 x 1200 pixels, Video bandwidth: 60 Hz. Product colour: Black, Rack capacity: 1U, Housing material: Metal, Plastic. Display: LCD, Display diagonal: 43.2 cm (17"). Power source: AC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.