ASUS logo

ASUS ZenPad 10 Z300CL-1L021A tablet Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.0 Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20012
Info modified on:
14 Mar 2024, 17:35:24
Short summary description ASUS ZenPad 10 Z300CL-1L021A tablet Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.0 Metallic:

ASUS ZenPad 10 Z300CL-1L021A, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Android 5.0, Metallic

Long summary description ASUS ZenPad 10 Z300CL-1L021A tablet Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.0 Metallic:

ASUS ZenPad 10 Z300CL-1L021A. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.83 GHz, Processor family: Intel Atom®, Processor: Z3560. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 510 g. Operating system installed: Android 5.0. Product colour: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.