ASUS logo

ASUS Vivobook X540SA-XX400T laptop Intel® Celeron® N3060 39.6 cm (15.6") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Chocolate

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29894
Info modified on:
29 Jan 2025, 18:39:11
Short summary description ASUS Vivobook X540SA-XX400T laptop Intel® Celeron® N3060 39.6 cm (15.6") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Chocolate:

ASUS Vivobook X540SA-XX400T, Intel® Celeron®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS Vivobook X540SA-XX400T laptop Intel® Celeron® N3060 39.6 cm (15.6") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Chocolate:

ASUS Vivobook X540SA-XX400T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N3060, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: Black, Chocolate. Weight: 1.9 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.