ASUS X50N-AP255C, 1.8 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB, Windows Vista Home Premium
ASUS X50N-AP255C. Processor: TL-56, Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA GeForce 7000M. Operating system installed: Windows Vista Home Premium. Weight: 2.6 kg