ASUS X453MA-WX022H, Intel® Pentium®, 2.16 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS X453MA-WX022H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: N3530, Processor frequency: 2.16 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black