ASUS X450LC-WX117D, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS X450LC-WX117D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touch screen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: FreeDOS. Product colour: Black, Silver