ASUS logo

ASUS VX278H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87064
Info modified on:
31 May 2024, 09:35:22
Short summary description ASUS VX278H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

ASUS VX278H, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description ASUS VX278H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

ASUS VX278H. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.