ASUS VivoMini VC66-B087Z, 3.9 GHz, Intel® Core™ i3, i3-7100, 8 GB, 500 GB, Windows 10 Pro
ASUS VivoMini VC66-B087Z. Processor frequency: 3.9 GHz, Processor family: Intel® Core™ i3, Processor: i3-7100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black