ASUS logo

ASUS GeForce GT 440 NVIDIA 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142445
Info modified on:
02 Sept 2024, 20:25:28
Short summary description ASUS GeForce GT 440 NVIDIA 1 GB GDDR5:

ASUS GeForce GT 440, GeForce GT 440, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GeForce GT 440 NVIDIA 1 GB GDDR5:

ASUS GeForce GT 440. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 440, Processor frequency: 822 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 3200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.