ASUS Vivobook V550CB-CJ111H, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 774 GB
ASUS Vivobook V550CB-CJ111H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touch screen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 774 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Stainless steel