ASUS logo

ASUS Zenbook UX305FA-FC060T laptop Intel® Core™ M M-5Y10 33.8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49687
Info modified on:
25 Jan 2025, 22:52:48
Short summary description ASUS Zenbook UX305FA-FC060T laptop Intel® Core™ M M-5Y10 33.8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Black:

ASUS Zenbook UX305FA-FC060T, Intel® Core™ M, 0.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Zenbook UX305FA-FC060T laptop Intel® Core™ M M-5Y10 33.8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Black:

ASUS Zenbook UX305FA-FC060T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ M, Processor: M-5Y10, Processor frequency: 0.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5300. Operating system installed: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.