ASUS VivoMini UN65H-M041Z, 2.3 GHz, Intel® Core™ i3, i3-6100U, 4 GB, 128 GB, Windows 10 Home
ASUS VivoMini UN65H-M041Z. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i3, Processor: i3-6100U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: Mini PC. Product colour: Black, Blue