ASUS logo

ASUS Transformer Book Flip TP200SA-FV0166TS laptop Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touch screen HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14750
Info modified on:
01 Feb 2025, 05:15:03
Short summary description ASUS Transformer Book Flip TP200SA-FV0166TS laptop Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touch screen HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Silver:

ASUS Transformer Book Flip TP200SA-FV0166TS, Intel® Celeron®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS Transformer Book Flip TP200SA-FV0166TS laptop Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touch screen HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Silver:

ASUS Transformer Book Flip TP200SA-FV0166TS. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor: N3050, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touch screen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.