ASUS Transformer Pro T304UA-XS74T, Intel® Core™ i7, 2.7 GHz, 32 cm (12.6"), 2880 x 1920 pixels, 16 GB, 512 GB
ASUS Transformer Pro T304UA-XS74T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 32 cm (12.6"), Display resolution: 2880 x 1920 pixels, Touch screen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Chocolate, Silver