ASUS logo

ASUS Transformer Mini T102HA-GR044T laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touch screen 4 GB 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84315
Info modified on:
02 Jun 2025, 17:36:17
Short summary description ASUS Transformer Mini T102HA-GR044T laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touch screen 4 GB 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home White:

ASUS Transformer Mini T102HA-GR044T, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 4 GB, 64 GB

Long summary description ASUS Transformer Mini T102HA-GR044T laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touch screen 4 GB 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home White:

ASUS Transformer Mini T102HA-GR044T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touch screen. Internal memory: 4 GB. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: White. Weight: 790 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.