ASUS logo

ASUS RS520-E6/ERS8 server barebone Intel® 5520 Socket B (LGA 1366) Rack (2U) Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73081
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS RS520-E6/ERS8 server barebone Intel® 5520 Socket B (LGA 1366) Rack (2U) Black, Silver:

ASUS RS520-E6/ERS8, Intel® 5520, Socket B (LGA 1366), Intel, Intel® Xeon®, E5500, E5600, L5500, L5600, X5500, X5600, DDR3-SDRAM

Long summary description ASUS RS520-E6/ERS8 server barebone Intel® 5520 Socket B (LGA 1366) Rack (2U) Black, Silver:

ASUS RS520-E6/ERS8. Motherboard chipset: Intel® 5520, Processor socket: Socket B (LGA 1366), Processor family: Intel. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 16GB, 1GB, 2GB, 4GB, 8GB, Maximum RDIMM memory: 96 GB. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial ATA II, Storage controller: Intel ICH10R. Maximum graphics card memory: 8 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, LAN controller: Intel® 82574L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.