ASUS logo

ASUS ROG Radeon RX 580 AMD 8 GB GDDR5

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32392
Info modified on:
02 Sept 2024, 20:25:00
Short summary description ASUS ROG Radeon RX 580 AMD 8 GB GDDR5:

ASUS ROG Radeon RX 580, Radeon RX 580, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS ROG Radeon RX 580 AMD 8 GB GDDR5:

ASUS ROG Radeon RX 580. Graphics processor family: AMD, Graphics processor: Radeon RX 580. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.