ASUS logo

ASUS ROG Strix H370-I Gaming Intel® H370 LGA 1151 (Socket H4) mini ITX

Brand:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48895
Info modified on:
30 Oct 2024, 13:08:50
Short summary description ASUS ROG Strix H370-I Gaming Intel® H370 LGA 1151 (Socket H4) mini ITX:

ASUS ROG Strix H370-I Gaming, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR4-SDRAM, 32 GB, DIMM

Long summary description ASUS ROG Strix H370-I Gaming Intel® H370 LGA 1151 (Socket H4) mini ITX:

ASUS ROG Strix H370-I Gaming. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1024 MB, Graphics card family: Intel, Maximum resolution: 4096 x 2304 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V, Realtek RTL8111H, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.