ASUS logo

ASUS R700VJ-TY140H laptop Intel® Core™ i7 i7-3630QM 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635M Windows 8 Brown

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47043
Info modified on:
28 Jan 2025, 10:30:07
Short summary description ASUS R700VJ-TY140H laptop Intel® Core™ i7 i7-3630QM 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635M Windows 8 Brown:

ASUS R700VJ-TY140H, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 1 TB

Long summary description ASUS R700VJ-TY140H laptop Intel® Core™ i7 i7-3630QM 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635M Windows 8 Brown:

ASUS R700VJ-TY140H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Brown

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.