ASUS PN PN50-E1-R7-8-512, 2 GHz, AMD Ryzen™ 7, 4700U, 8 GB, 512 GB, Windows 10 Pro
ASUS PN PN50-E1-R7-8-512. Processor frequency: 2 GHz, Processor family: AMD Ryzen™ 7, Processor: 4700U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Weight: 700 g. Product colour: Black