ASUS logo

ASUS P P1801-B046K All-in-One PC/workstation Intel® Core™ i5 i5-3350P 46.7 cm (18.4") 1920 x 1080 pixels Touch screen 8 GB 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29154
Info modified on:
07 Oct 2024, 17:38:51
Short summary description ASUS P P1801-B046K All-in-One PC/workstation Intel® Core™ i5 i5-3350P 46.7 cm (18.4") 1920 x 1080 pixels Touch screen 8 GB 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Black:

ASUS P P1801-B046K, 46.7 cm (18.4"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8

Long summary description ASUS P P1801-B046K All-in-One PC/workstation Intel® Core™ i5 i5-3350P 46.7 cm (18.4") 1920 x 1080 pixels Touch screen 8 GB 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Black:

ASUS P P1801-B046K. Product type: All-in-One PC. Display diagonal: 46.7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Processor family: Intel® Core™ i5, Processor frequency: 3.1 GHz. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 730M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.