ASUS logo

ASUS P1411CEA-BV223 laptop Intel® Core™ i3 i3-1115G4 35.6 cm (14") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3856
Info modified on:
01 Feb 2025, 06:09:10
Short summary description ASUS P1411CEA-BV223 laptop Intel® Core™ i3 i3-1115G4 35.6 cm (14") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Grey:

ASUS P1411CEA-BV223, Intel® Core™ i3, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 256 GB, FreeDOS

Long summary description ASUS P1411CEA-BV223 laptop Intel® Core™ i3 i3-1115G4 35.6 cm (14") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Grey:

ASUS P1411CEA-BV223. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-1115G4. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: FreeDOS. Product colour: Grey. Weight: 1.6 kg

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.